SKF Group (The) Pillow Block/Bearing Housing FSAF-516

Description
PILLOW BLOCK, SEALED, 4BOLT, CAST IRON, SPHERICAL ROLLER BEARING PILLOW BLOCK HOUSING, SAF STYLE, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, SEALED, 4BOLT, CAST IRON, SPHERICAL ROLLER BEARING PILLOW BLOCK HOUSING, SAF STYLE, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 88313727 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
88313727
Pillow Block/Bearing Housing 88313727
PILLOW BLOCK, SEALED, 4BOLT, CAST IRON, SPHERICAL ROLLER BEARING PILLOW BLOCK HOUSING, SAF STYLE, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, SEALED, 4BOLT, CAST IRON, SPHERICAL ROLLER BEARING PILLOW BLOCK HOUSING, SAF STYLE, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 88313727
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Cushion Pillow Block Mounted Bearing - NBE16A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details