SKF Group (The) Plummer Blocks & Pillow Blocks FRB 9/90

Description
SKF FRB 9/90 Locating Ring
Request a Quote
Description
SKF FRB 9/90 Locating Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 506719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
506719
Plummer Blocks & Pillow Blocks 506719
SKF FRB 9/90 Locating Ring

SKF FRB 9/90 Locating Ring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 506719
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
0.375 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21239 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.44 inch (61.91 mm)
View Details
2 suppliers