SKF Group (The) Plummer Blocks & Pillow Blocks FRB 7/80

Description
SKF FRB 7/80 Locating Ring
Request a Quote
Description
SKF FRB 7/80 Locating Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2131972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2131972
Plummer Blocks & Pillow Blocks 2131972
SKF FRB 7/80 Locating Ring

SKF FRB 7/80 Locating Ring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2131972
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plummer Blocks & Pillow Blocks - 3112689 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Iglide l280, igumid g
Length 3.86 inch (98 mm)
View Details