SKF Group (The) Plummer Blocks & Pillow Blocks FRB 10/120

Description
SKF FRB 10/120 Locating Ring
Request a Quote
Description
SKF FRB 10/120 Locating Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 506854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
506854
Plummer Blocks & Pillow Blocks 506854
SKF FRB 10/120 Locating Ring

SKF FRB 10/120 Locating Ring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 506854
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
1
Specs
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1000 lbs (454 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Specs
Housing Aluminum
Width 4.75 inch (121 mm)
Height 2.94 inch (74.68 mm)
View Details