SKF Group (The) Plummer Blocks & Pillow Blocks FRB 10/110

Description
SKF FRB 10/110 Locating Ring
Request a Quote
Description
SKF FRB 10/110 Locating Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 506864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
506864
Plummer Blocks & Pillow Blocks 506864
SKF FRB 10/110 Locating Ring

SKF FRB 10/110 Locating Ring

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 506864
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details