SKF/Global Lincoln Electrically Driven Lubricator EDL1 Series

Description
Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances. This easy to use dosage and pressure-booster pump is designed to increase input pressure of at least 2 bar (29 psi) up to a maximum of 280 bar (4,061 psi). As an affordable lubrication solution, the EDL1 can be used with existing tubing, fitting material and filling pumps. The EDL1 operates effectively in challenging environments, including outdoor applications with fluctuating temperatures. Because lubricant is supplied by means of filling pumps or cartridges, the device provides flexibility and self-sufficient function, even in remote locations. The EDL1 features an integrated control board for both impulse and time controlled lubrication and is able to notify lubrication failures. The EDL1 is suitable for food and beverage and railroad applications, as well as cement and other heavy industries. It also can be utilized in many industrial applications that require an affordable sectional lubrication system.
Description
Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances. This easy to use dosage and pressure-booster pump is designed to increase input pressure of at least 2 bar (29 psi) up to a maximum of 280 bar (4,061 psi). As an affordable lubrication solution, the EDL1 can be used with existing tubing, fitting material and filling pumps. The EDL1 operates effectively in challenging environments, including outdoor applications with fluctuating temperatures. Because lubricant is supplied by means of filling pumps or cartridges, the device provides flexibility and self-sufficient function, even in remote locations. The EDL1 features an integrated control board for both impulse and time controlled lubrication and is able to notify lubrication failures. The EDL1 is suitable for food and beverage and railroad applications, as well as cement and other heavy industries. It also can be utilized in many industrial applications that require an affordable sectional lubrication system.

Suppliers

Company
Product
Description
Supplier Links
Lincoln Electrically Driven Lubricator - EDL1 Series - SKF/Global
Lansdale, PA, USA
Lincoln Electrically Driven Lubricator
EDL1 Series
Lincoln Electrically Driven Lubricator EDL1 Series
Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances. This easy to use dosage and pressure-booster pump is designed to increase input pressure of at least 2 bar (29 psi) up to a maximum of 280 bar (4,061 psi). As an affordable lubrication solution, the EDL1 can be used with existing tubing, fitting material and filling pumps. The EDL1 operates effectively in challenging environments, including outdoor applications with fluctuating temperatures. Because lubricant is supplied by means of filling pumps or cartridges, the device provides flexibility and self-sufficient function, even in remote locations. The EDL1 features an integrated control board for both impulse and time controlled lubrication and is able to notify lubrication failures. The EDL1 is suitable for food and beverage and railroad applications, as well as cement and other heavy industries. It also can be utilized in many industrial applications that require an affordable sectional lubrication system.

Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances.
This easy to use dosage and pressure-booster pump is designed to increase input pressure of at least 2 bar (29 psi) up to a maximum of 280 bar (4,061 psi). As an affordable lubrication solution, the EDL1 can be used with existing tubing, fitting material and filling pumps.
The EDL1 operates effectively in challenging environments, including outdoor applications with fluctuating temperatures. Because lubricant is supplied by means of filling pumps or cartridges, the device provides flexibility and self-sufficient function, even in remote locations. The EDL1 features an integrated control board for both impulse and time controlled lubrication and is able to notify lubrication failures.
The EDL1 is suitable for food and beverage and railroad applications, as well as cement and other heavy industries. It also can be utilized in many industrial applications that require an affordable sectional lubrication system.

Supplier's Site
Lincoln Electrically Driven Lubricator - EDL1 Series - SKF/North America
Lansdale, PA, USA
Lincoln Electrically Driven Lubricator
EDL1 Series
Lincoln Electrically Driven Lubricator EDL1 Series
Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances. This easy to use dosage and pressure-booster pump is designed to increase input pressure of at least 2 bar (29 psi) up to a maximum of 280 bar (4,061 psi). As an affordable lubrication solution, the EDL1 can be used with existing tubing, fitting material and filling pumps. The EDL1 operates effectively in challenging environments, including outdoor applications with fluctuating temperatures. Because lubricant is supplied by means of filling pumps or cartridges, the device provides flexibility and self-sufficient function, even in remote locations. The EDL1 features an integrated control board for both impulse and time controlled lubrication and is able to notify lubrication failures. The EDL1 is suitable for food and beverage and railroad applications, as well as cement and other heavy industries. It also can be utilized in many industrial applications that require an affordable sectional lubrication system.

Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances.
This easy to use dosage and pressure-booster pump is designed to increase input pressure of at least 2 bar (29 psi) up to a maximum of 280 bar (4,061 psi). As an affordable lubrication solution, the EDL1 can be used with existing tubing, fitting material and filling pumps.
The EDL1 operates effectively in challenging environments, including outdoor applications with fluctuating temperatures. Because lubricant is supplied by means of filling pumps or cartridges, the device provides flexibility and self-sufficient function, even in remote locations. The EDL1 features an integrated control board for both impulse and time controlled lubrication and is able to notify lubrication failures.
The EDL1 is suitable for food and beverage and railroad applications, as well as cement and other heavy industries. It also can be utilized in many industrial applications that require an affordable sectional lubrication system.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Lubricators and Lubrication Systems Lubricators and Lubrication Systems
Product Number EDL1 Series EDL1 Series
Product Name Lincoln Electrically Driven Lubricator Lincoln Electrically Driven Lubricator
Delivery Metered or Measured Quantity Metered or Measured Quantity
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 793205 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details
Automatic Lubrication System - Flexxpump - Andantex USA, Inc.
Specs
Feed Type Multi-line
Application Chain; Rack and Pinions, Open Gearing, Linear Guideways, Ballscrews
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details