Part of SKFâs new E2 energy efficient bearing range, with a minimum reduction in friction of 30% than standard angular bearings providing significant energy savings and improving service length. Further improvements in bearing life can be achieved with these angular bearings potentially running 5 to 30 °C cooler than the equivalent standard bearing under the same conditions.
Angular contact ball bearings are designed for applications where both axial and radial loads are present at high running speeds. In addition one double row angular bearing is more compact requiring less space than a matched pair of single row bearings. Optimal inner geometry means quieter and cooler running with a reduction in maintenance and build quality that exceeds the required standard promotes smooth running with less vibration and cooler running temperatures.
Inside Diameter = 30mm
Outside Diameter = 62mm
Ball Bearing Type = Angular Contact
Race Width = 23.8mm
End Type = Shielded
Number of Rows = 2
Static Load Rating = 20.4kN
Cage Material = Fibreglass Reinforced Nylon 66
Race Type = Plain
Dynamic Load Rating = 30kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 7975184 |
Primary Bearing Category | Angular Contact Ball Bearing |
Seals / Shields | Single Shield |
Design Units | Metric |
Bore | 1.1811 inch (30.000 mm) |
Outside Diameter | 2.4409 inch (62.000 mm) |