SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Brushless Motors | Brushless Motors |
| Product Number | DC900-60 | DC900-60 |
| Product Name | Permanent Magnet Electric Motors | Permanent Magnet Electric Motors |
| Motor Type | DC Motor | DC Motor |
| DC Construction | Permanent Magnet | Permanent Magnet |
| Standard DC Voltage | 72V | 72V |
| DC Voltage Range | 72.0 VDC | 72.0 VDC |
| Torque Constant | 1.14 in-oz/amp (8.05 mN-m/amp) | 1.14 in-oz/amp (8.05 mN-m/amp) |