SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Brushless Motors | Brushless Motors |
| Product Number | DC500-34 | DC500-34 |
| Product Name | Permanent Magnet Electric Motors | Permanent Magnet Electric Motors |
| Motor Type | DC Motor | DC Motor |
| DC Construction | Permanent Magnet | Permanent Magnet |
| DC Voltage Range | 80.0 VDC | 80.0 VDC |
| Torque Constant | 2.42 in-oz/amp (17.09 mN-m/amp) | 2.42 in-oz/amp (17.09 mN-m/amp) |
| Output Power | 0.6700 HP | 0.6700 HP |