SKF Group (The) Pillow Block/Bearing Housing CPB107ZM

Description
PILLOW BLOCK, 1-7/16 INCH BORE, 2-BOLT BASE, 1/2 INCH BOLT DIAMETER, ZMARC. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 1-7/16 INCH BORE, 2-BOLT BASE, 1/2 INCH BOLT DIAMETER, ZMARC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19450477 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19450477
Pillow Block/Bearing Housing 19450477
PILLOW BLOCK, 1-7/16 INCH BORE, 2-BOLT BASE, 1/2 INCH BOLT DIAMETER, ZMARC. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 1-7/16 INCH BORE, 2-BOLT BASE, 1/2 INCH BOLT DIAMETER, ZMARC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19450477
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB16 - TSSUPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Split Plummer (Pillow) Block Housings - SNLN 30 Series - SKF/Global
Specs
Bearing Type Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.33 to 11.02 inch (110 to 280 mm)
View Details
2 suppliers