SKF Group (The) Bearing BR38

Description
ROLLER BEARING TAPERED 3.7 X 3.7 X 1INCH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING TAPERED 3.7 X 3.7 X 1INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25808168 - Radwell International
Willingboro, NJ, United States
Bearing
25808168
Bearing 25808168
ROLLER BEARING TAPERED 3.7 X 3.7 X 1INCH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING TAPERED 3.7 X 3.7 X 1INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25808168
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2346911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details