SKF Group (The) Roller Bearings AXK 5070

Description
SKF AXK 5070 Roller Bearing
Request a Quote
Description
SKF AXK 5070 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 514297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
514297
Roller Bearings 514297
SKF AXK 5070 Roller Bearing

SKF AXK 5070 Roller Bearing

Supplier's Site
Bearing - 107709690 - Radwell International
Willingboro, NJ, United States
Bearing
107709690
Bearing 107709690
THRUST BEARING ,ROLLER & CAGE ASSEMBLY.50MM BORE, 70MM OD, 3MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

THRUST BEARING ,ROLLER & CAGE ASSEMBLY.50MM BORE, 70MM OD, 3MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 514297 107709690
Product Name Roller Bearings Bearing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-108 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Rotation - Cross Roller Ring - RBU9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
5mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM051406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details