SKF/Global Nilos-Rings for Single Row Deep Groove Ball Bearings AV Series

Description
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
Description
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
Datasheet
Datasheet Summary
Powered by GS/AI

NILOS-Rings for Taper Roller Bearings, Inch Size, specifically the AV Series, are designed to provide effective sealing for tapered roller bearings. These all-metal seals are manufactured from galvanized steel, ensuring durability and resistance to contamination from dirt and abrasive particles. The AV Series is suitable for grease-lubricated bearings operating in harsh industrial environments, such as mining, agriculture, and automotive sectors. The rings are available in various sizes to accommodate different tapered roller bearing arrangements and are engineered to enhance bearing performance and extend service life. Each AV type ring is designed to seal the outer ring of the bearing, making it a practical choice for applications requiring reliable protection against contaminants.

Datasheet Summary
Powered by GS/AI

NILOS-Rings for Taper Roller Bearings, Inch Size, specifically the AV Series, are designed to provide effective sealing for tapered roller bearings. These all-metal seals are manufactured from galvanized steel, ensuring durability and resistance to contamination from dirt and abrasive particles. The AV Series is suitable for grease-lubricated bearings operating in harsh industrial environments, such as mining, agriculture, and automotive sectors. The rings are available in various sizes to accommodate different tapered roller bearing arrangements and are engineered to enhance bearing performance and extend service life. Each AV type ring is designed to seal the outer ring of the bearing, making it a practical choice for applications requiring reliable protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
Nilos-Rings for Single Row Deep Groove Ball Bearings - AV Series - SKF/Global
Lansdale, PA, USA
Nilos-Rings for Single Row Deep Groove Ball Bearings
AV Series
Nilos-Rings for Single Row Deep Groove Ball Bearings AV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Spherical Roller Bearings - AV Series - SKF/Global
Lansdale, PA, USA
Nilos-Rings for Single Row Spherical Roller Bearings
AV Series
Nilos-Rings for Single Row Spherical Roller Bearings AV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Taper Roller Bearings, Inch Size - AV Series - SKF/Global
Lansdale, PA, USA
Nilos-Rings for Taper Roller Bearings, Inch Size
AV Series
Nilos-Rings for Taper Roller Bearings, Inch Size AV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Deep Groove Ball Bearings - AV Series - SKF/North America
Lansdale, PA, USA
Nilos-Rings for Single Row Deep Groove Ball Bearings
AV Series
Nilos-Rings for Single Row Deep Groove Ball Bearings AV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Taper Roller Bearings, Inch Size - AV Series - SKF/North America
Lansdale, PA, USA
Nilos-Rings for Taper Roller Bearings, Inch Size
AV Series
Nilos-Rings for Taper Roller Bearings, Inch Size AV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Spherical Roller Bearings - AV Series - SKF/North America
Lansdale, PA, USA
Nilos-Rings for Single Row Spherical Roller Bearings
AV Series
Nilos-Rings for Single Row Spherical Roller Bearings AV Series
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/Global SKF/Global SKF/North America SKF/North America SKF/North America
Product Category Dynamic Seals Dynamic Seals Dynamic Seals Dynamic Seals Dynamic Seals Dynamic Seals
Product Number AV Series AV Series AV Series AV Series AV Series AV Series
Product Name Nilos-Rings for Single Row Deep Groove Ball Bearings Nilos-Rings for Single Row Spherical Roller Bearings Nilos-Rings for Taper Roller Bearings, Inch Size Nilos-Rings for Single Row Deep Groove Ball Bearings Nilos-Rings for Taper Roller Bearings, Inch Size Nilos-Rings for Single Row Spherical Roller Bearings
Seal Type Bearing Isolator Bearing Isolator Bearing Isolator Bearing Isolator Bearing Isolator Bearing Isolator
Sealing Element or Lip Material (ASTM Abbreviation) Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Design Units Metric Metric English; Metric Metric English; Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Hydraulic / Pneumatic Seal; Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Seals - 2263875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3150 inch (8 mm)
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
V-Packing / Chevron Stack Sets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature); Other High Performance Elastomers
View Details