Demand for a two-directional maximum thrust capacity bearing requiring minimum space has resulted in extensive use of the MRC 9000 Series bearings.
Demand for a two-directional maximum thrust capacity bearing requiring minimum space has resulted in extensive use of the MRC 9000 Series bearings.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 97322-UP2 | 97322-UP2 |
| Product Name | Single-row Angular Contact, Split Ring - 97000-Type 97300-UP2 Series | Single-row Angular Contact, Split Ring - 97000-Type 97300-UP2 Series |
| Primary Bearing Category | Angular Contact Ball Bearing | Angular Contact Ball Bearing |
| Material / Plating | Inner Ring Land-Guided Machined Brass | Inner Ring Land-Guided Machined Brass |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Bearing Class | ABEC1 / Class 0 / P0 | ABEC1 / Class 0 / P0 |
| Type | Duplex Thrust Angular | Duplex Thrust Angular |