The PumPac 8000 Series consists of a matched set of 40° (A) and 15° (B) angular contact ball bearings with computer optimized internal design. They are manufactured to ABEC-3 tolerances and are supplied with an inner ring centered machined brass cage.
The PumPac 8000 Series consists of a matched set of 40° (A) and 15° (B) angular contact ball bearings with computer optimized internal design. They are manufactured to ABEC-3 tolerances and are supplied with an inner ring centered machined brass cage.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 8308-AAB | 8308-AAB |
| Product Name | PumPac 8000 Series Angular Contact Ball Bearings - 8000-ABB Series | PumPac 8000 Series Angular Contact Ball Bearings - 8000-ABB Series |
| Primary Bearing Category | Angular Contact Ball Bearing | Angular Contact Ball Bearing |
| Application | Pump; Elec. Motors, Compressors, Centrifuges | Pump; Elec. Motors, Compressors, Centrifuges |
| Material / Plating | Machined Brass Cage | Machined Brass Cage |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Bearing Class | ABEC3 / Class 6 / P6 | ABEC3 / Class 6 / P6 |