SKF Group (The) Bearing 81207TN

Description
CYLINDRICAL ROLLER THRUST BEARING ID:35MM OD:62MM 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER THRUST BEARING ID:35MM OD:62MM 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77442817 - Radwell International
Willingboro, NJ, United States
Bearing
77442817
Bearing 77442817
CYLINDRICAL ROLLER THRUST BEARING ID:35MM OD:62MM 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER THRUST BEARING ID:35MM OD:62MM 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 77442817
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-52 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details