SKF Group (The) Roller Bearings 81108 TN

Description
SKF 81108 TN Roller Bearing
Request a Quote
Description
SKF 81108 TN Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 513749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
513749
Roller Bearings 513749
SKF 81108 TN Roller Bearing

SKF 81108 TN Roller Bearing

Supplier's Site
Bearing - 121937955 - Radwell International
Willingboro, NJ, United States
Bearing
121937955
Bearing 121937955
ROLLER THRUST BEARING, CYLINDRICAL, ROLLER AND CAGE ASSEMBLY, WITH WASHERS, 40 MM ID, 60 MM OD, POLYAMIDE 66 CAGE. FREE 2 YEAR RADWELL WARRANTY

ROLLER THRUST BEARING, CYLINDRICAL, ROLLER AND CAGE ASSEMBLY, WITH WASHERS, 40 MM ID, 60 MM OD, POLYAMIDE 66 CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 513749 121937955
Product Name Roller Bearings Bearing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details