SKF/Global Single-row Angular Contact Ball Bearing - Type 7000 7400 Series 7418

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000 7400 Series - 7418 - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7400 Series
7418
Single-row Angular Contact Ball Bearing - Type 7000 7400 Series 7418
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000 7400 Series - 7418 - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7400 Series
7418
Single-row Angular Contact Ball Bearing - Type 7000 7400 Series 7418
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7418 7418
Product Name Single-row Angular Contact Ball Bearing - Type 7000 7400 Series Single-row Angular Contact Ball Bearing - Type 7000 7400 Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Nonmetallic or Bronze Cage Nonmetallic or Bronze Cage
Rolling Element Polymer Polymer
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details