SKF Group (The) Bearing 7414 BCBM

Description
ANGULAR CONTACT BEARING - 70 MM BORE, 180 MM OD, 42 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING - 70 MM BORE, 180 MM OD, 42 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 104842571 - Radwell International
Willingboro, NJ, United States
Bearing
104842571
Bearing 104842571
ANGULAR CONTACT BEARING - 70 MM BORE, 180 MM OD, 42 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING - 70 MM BORE, 180 MM OD, 42 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 104842571
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Silverthin Bearing SD Series - Type C -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Seals / Shields Single Shield
Type Thin-section
Application Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 10~30mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 8500 to 22000 rpm
View Details