SKF/Global Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series 7406-PJ

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000PJ -  7400-PJ Series - 7406-PJ - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series
7406-PJ
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series 7406-PJ
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000PJ -  7400-PJ Series - 7406-PJ - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series
7406-PJ
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series 7406-PJ
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7406-PJ 7406-PJ
Product Name Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJ Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Machined or Pressed Bronze Cage Machined or Pressed Bronze Cage
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Type One Directional Thrust Angular One Directional Thrust Angular
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details