SKF/Global Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series 7405-PJD

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000PJ -  7400-PJD Series - 7405-PJD - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series
7405-PJD
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series 7405-PJD
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000PJ -  7400-PJD Series - 7405-PJD - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series
7405-PJD
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series 7405-PJD
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7405-PJD 7405-PJD
Product Name Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series Single-row Angular Contact Ball Bearing - Type 7000PJ - 7400-PJD Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Machined or Pressed Bronze Cage Machined or Pressed Bronze Cage
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Type Duplex Thrust Angular Duplex Thrust Angular
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details