SKF Group (The) Bearing 7320-BECBY

Description
BEARING, ANGULAR CONTACT, 100 MM BORE, 215 MM OUTER DIAMETER, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ANGULAR CONTACT, 100 MM BORE, 215 MM OUTER DIAMETER, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 42039698 - Radwell International
Willingboro, NJ, United States
Bearing
42039698
Bearing 42039698
BEARING, ANGULAR CONTACT, 100 MM BORE, 215 MM OUTER DIAMETER, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, ANGULAR CONTACT, 100 MM BORE, 215 MM OUTER DIAMETER, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 42039698
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Bearing - 19616021 - Radwell International
Barden Precision Bearings
View Details
5200 Series double row, angular contact bearings - 5200 - Noma Bearing Corporation
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details