SKF Group (The) Bearing 7320 BECBM

Description
ANGULAR CONTACT BEARING, 73 SERIES, 100 MM BORE, 215 MM OD, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, 73 SERIES, 100 MM BORE, 215 MM OD, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 107540215 - Radwell International
Willingboro, NJ, United States
Bearing
107540215
Bearing 107540215
ANGULAR CONTACT BEARING, 73 SERIES, 100 MM BORE, 215 MM OD, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 73 SERIES, 100 MM BORE, 215 MM OD, 47 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 107540215
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Bearing - 19595389 - Radwell International
Barden Precision Bearings
Specs
Application Spindle / Super Precision
View Details
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details