SKF Group (The) Bearing 7318 BECBM

Description
BEARING, ANGULAR CONTACT, 90 MM BORE, 190 MM OUTER DIAMETER, 43 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ANGULAR CONTACT, 90 MM BORE, 190 MM OUTER DIAMETER, 43 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123165311 - Radwell International
Willingboro, NJ, United States
Bearing
123165311
Bearing 123165311
BEARING, ANGULAR CONTACT, 90 MM BORE, 190 MM OUTER DIAMETER, 43 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

BEARING, ANGULAR CONTACT, 90 MM BORE, 190 MM OUTER DIAMETER, 43 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 123165311
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Spindle Ball Bearings -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Bearing Class ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Material / Plating Chrome Steel 100 Cr6
Operating Temperature 120 F (49 C)
View Details
Angular Contact Ball Bearings, Single Row - 7310 BECBY - 1210140310 - SKF/Global
Specs
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
2 suppliers