SKF/Global Single-row Angular Contact Ball Bearing - Type 7000 7300 Series 7310

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000 7300 Series - 7310 - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7300 Series
7310
Single-row Angular Contact Ball Bearing - Type 7000 7300 Series 7310
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000 7300 Series - 7310 - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7300 Series
7310
Single-row Angular Contact Ball Bearing - Type 7000 7300 Series 7310
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Bearing - 19416381 - Radwell International
Willingboro, NJ, United States
Bearing
19416381
Bearing 19416381
BALL BEARING 2IN/BORE 4IN/OD. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING 2IN/BORE 4IN/OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America Radwell International
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 7310 7310 19416381
Product Name Single-row Angular Contact Ball Bearing - Type 7000 7300 Series Single-row Angular Contact Ball Bearing - Type 7000 7300 Series Bearing
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Nonmetallic or Bronze Cage Nonmetallic or Bronze Cage
Rolling Element Polymer Polymer
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details