SKF Group (The) Bearing 7310-BECBY

Description
BEARING, ANGULAR CONTACT, 50 MM BORE, 110 MM OD, 27 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ANGULAR CONTACT, 50 MM BORE, 110 MM OD, 27 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 15851728 - Radwell International
Willingboro, NJ, United States
Bearing
15851728
Bearing 15851728
BEARING, ANGULAR CONTACT, 50 MM BORE, 110 MM OD, 27 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

BEARING, ANGULAR CONTACT, 50 MM BORE, 110 MM OD, 27 MM WIDTH, OPEN, 40 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 15851728
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Double-Row Angular Contact Ball Bearing - Sealed Type: ID 10~55mm - CCTY Bearing
Specs
Seals / Shields Double Seal
Type Double Row Angular Contact
Grease 5000 to 22000 rpm
View Details
Spindle Bearings -  - Barden Precision Bearings
Barden Precision Bearings
Specs
Bearing Class ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Material / Plating Stainless Steel
Seals / Shields None (Open Bearing); Single Seal
View Details