SKF Group (The) Hydraulic Pump 150 MPa 728619E

Description
The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300, is supplied with an extra litre and is protected in a sturdy metal case.
Description
The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300, is supplied with an extra litre and is protected in a sturdy metal case.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump 150 MPa - 728619E - SKF/Global
Lansdale, PA, USA
Hydraulic Pump 150 MPa
728619E
Hydraulic Pump 150 MPa 728619E
The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300, is supplied with an extra litre and is protected in a sturdy metal case.

The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300, is supplied with an extra litre and is protected in a sturdy metal case.

Supplier's Site
Hydraulic Pump 150 MPa - 728619E - SKF/North America
Lansdale, PA, USA
Hydraulic Pump 150 MPa
728619E
Hydraulic Pump 150 MPa 728619E
The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300, is supplied with an extra litre and is protected in a sturdy metal case.

The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300, is supplied with an extra litre and is protected in a sturdy metal case.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 728619E 728619E
Product Name Hydraulic Pump 150 MPa Hydraulic Pump 150 MPa
Pump Type Hydraulic Fluid Pump Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details