SKF/Global Single-row Angular Contact Ball Bearing - Type 7000 7200 Series 7260

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series - 7260 - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series
7260
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series 7260
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series - 7260 - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series
7260
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series 7260
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7260 7260
Product Name Single-row Angular Contact Ball Bearing - Type 7000 7200 Series Single-row Angular Contact Ball Bearing - Type 7000 7200 Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Nonmetallic or Bronze Cage Nonmetallic or Bronze Cage
Rolling Element Polymer Polymer
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details