SKF/Global Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series 7214-PJD

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000PJ -  7200-PJD Series - 7214-PJD - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series
7214-PJD
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series 7214-PJD
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000PJ -  7200-PJD Series - 7214-PJD - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series
7214-PJD
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series 7214-PJD
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7214-PJD 7214-PJD
Product Name Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJD Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Machined or Pressed Bronze Cage Machined or Pressed Bronze Cage
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Type Duplex Thrust Angular Duplex Thrust Angular
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details