SKF/Global Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series 7212-D

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series - 7212-D - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series
7212-D
Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series 7212-D
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series - 7212-D - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series
7212-D
Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series 7212-D
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7212-D 7212-D
Product Name Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series Single-row Angular Contact Ball Bearing - Type 7000 7200-D Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Nonmetallic or Bronze Cage Nonmetallic or Bronze Cage
Rolling Element Polymer Polymer
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details