SKF Group (The) Bearing 7210-CD/P4ADGA-1/2SET

Description
BEARING ANGULAR 50MM BORE 90MM ODX22MM 1/2 SET. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING ANGULAR 50MM BORE 90MM ODX22MM 1/2 SET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40608694 - Radwell International
Willingboro, NJ, United States
Bearing
40608694
Bearing 40608694
BEARING ANGULAR 50MM BORE 90MM ODX22MM 1/2 SET. FREE 2 YEAR RADWELL WARRANTY

BEARING ANGULAR 50MM BORE 90MM ODX22MM 1/2 SET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 40608694
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Specs
Bearing Class ABEC 7 / Class 4 / P4 (optional feature); ABEC 9 / Class 2 / P2 (optional feature)
Material / Plating Ceramic Balls (optional feature); Chrome Plated
Seals / Shields None (Open Bearing)
View Details
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details