SKF/Global Single-row Angular Contact Ball Bearing - Type 7000 7200 Series 7208

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series - 7208 - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series
7208
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series 7208
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series - 7208 - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series
7208
Single-row Angular Contact Ball Bearing - Type 7000 7200 Series 7208
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Bearing - 19461547 - Radwell International
Willingboro, NJ, United States
Bearing
19461547
Bearing 19461547
SINGLE ROW ANGULAR CONTACT BEARING, 40 MM BORE, 80 MM (OUTSIDE DIAMETER), 18 MM WIDTH, OPEN, NO FLUSH GROUND, ABEC 1, ISO P0, NO FILLING SLOT, NO SNAP RING, C0-MEDIUM, STEEL CAGE 40 DEGREE. FREE 2 YEAR RADWELL WARRANTY

SINGLE ROW ANGULAR CONTACT BEARING, 40 MM BORE, 80 MM (OUTSIDE DIAMETER), 18 MM WIDTH, OPEN, NO FLUSH GROUND, ABEC 1, ISO P0, NO FILLING SLOT, NO SNAP RING, C0-MEDIUM, STEEL CAGE 40 DEGREE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America Radwell International
Product Category Ball Bearings Ball Bearings Angular Contact Bearings
Product Number 7208 7208 19461547
Product Name Single-row Angular Contact Ball Bearing - Type 7000 7200 Series Single-row Angular Contact Ball Bearing - Type 7000 7200 Series Bearing
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Nonmetallic or Bronze Cage Nonmetallic or Bronze Cage
Rolling Element Polymer Polymer
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details