SKF/Global Single-row Angular Contact Ball Bearing - Type 7000 7100 Series 7130

Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.
Description
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Suppliers

Company
Product
Description
Supplier Links
Single-row Angular Contact Ball Bearing - Type 7000 7100 Series - 7130 - SKF/Global
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7100 Series
7130
Single-row Angular Contact Ball Bearing - Type 7000 7100 Series 7130
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site
Single-row Angular Contact Ball Bearing - Type 7000 7100 Series - 7130 - SKF/North America
Lansdale, PA, USA
Single-row Angular Contact Ball Bearing - Type 7000 7100 Series
7130
Single-row Angular Contact Ball Bearing - Type 7000 7100 Series 7130
MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

MRC 7000 Series bearings are single-row 29° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 7130 7130
Product Name Single-row Angular Contact Ball Bearing - Type 7000 7100 Series Single-row Angular Contact Ball Bearing - Type 7000 7100 Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Pressed Steel Cage Pressed Steel Cage
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details