PEER Bearing Company Bearing 6903-2RS-C3

Description
BALL BEARING, DEEP GROOVE, INNER DIAMETER: 17 MM, OUTER DIAMETER: 30 MM, WIDTH: 7 MM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, DEEP GROOVE, INNER DIAMETER: 17 MM, OUTER DIAMETER: 30 MM, WIDTH: 7 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 44655679 - Radwell International
Willingboro, NJ, United States
Bearing
44655679
Bearing 44655679
BALL BEARING, DEEP GROOVE, INNER DIAMETER: 17 MM, OUTER DIAMETER: 30 MM, WIDTH: 7 MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, INNER DIAMETER: 17 MM, OUTER DIAMETER: 30 MM, WIDTH: 7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 44655679
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details