SKF Group (The) Bearing 6318-2Z/C3

Description
BALL BEARING, SINGLE ROW/SINGLE BEARING, DOUBLE SHIELDED, 90 MM BORE, 190 MM OD, 43 MM WIDTH-OUTER RING, 3.0 MM FILLET RADIUS, 30000 LBF DYNAMIC LOAD RATING, 22800 LBF STATIC LOAD RATING, 3400 RPM LIMITING SPEED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, SINGLE ROW/SINGLE BEARING, DOUBLE SHIELDED, 90 MM BORE, 190 MM OD, 43 MM WIDTH-OUTER RING, 3.0 MM FILLET RADIUS, 30000 LBF DYNAMIC LOAD RATING, 22800 LBF STATIC LOAD RATING, 3400 RPM LIMITING SPEED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56881153 - Radwell International
Willingboro, NJ, United States
Bearing
56881153
Bearing 56881153
BALL BEARING, SINGLE ROW/SINGLE BEARING, DOUBLE SHIELDED, 90 MM BORE, 190 MM OD, 43 MM WIDTH-OUTER RING, 3.0 MM FILLET RADIUS, 30000 LBF DYNAMIC LOAD RATING, 22800 LBF STATIC LOAD RATING, 3400 RPM LIMITING SPEED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SINGLE ROW/SINGLE BEARING, DOUBLE SHIELDED, 90 MM BORE, 190 MM OD, 43 MM WIDTH-OUTER RING, 3.0 MM FILLET RADIUS, 30000 LBF DYNAMIC LOAD RATING, 22800 LBF STATIC LOAD RATING, 3400 RPM LIMITING SPEED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 56881153
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details