SKF Group (The) Bearing 6308-NR

Description
[STEEL] BALL BEARING, DEEP GROOVE, SINGLE ROW, DYNAMIC LOAD RATING: 42.3 KN, STATIC LOAD RATING: 24 KN, BORE DIAMETER: 40MM, OUTER DIAMETER: 90 MM, LIMITING SPEED: 11 000 RPM, FITTED SNAP-RING, SHEET METAL CAGE STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
[STEEL] BALL BEARING, DEEP GROOVE, SINGLE ROW, DYNAMIC LOAD RATING: 42.3 KN, STATIC LOAD RATING: 24 KN, BORE DIAMETER: 40MM, OUTER DIAMETER: 90 MM, LIMITING SPEED: 11 000 RPM, FITTED SNAP-RING, SHEET METAL CAGE STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 34110298 - Radwell International
Willingboro, NJ, United States
Bearing
34110298
Bearing 34110298
[STEEL] BALL BEARING, DEEP GROOVE, SINGLE ROW, DYNAMIC LOAD RATING: 42.3 KN, STATIC LOAD RATING: 24 KN, BORE DIAMETER: 40MM, OUTER DIAMETER: 90 MM, LIMITING SPEED: 11 000 RPM, FITTED SNAP-RING, SHEET METAL CAGE STYLE. FREE 2 YEAR RADWELL WARRANTY

[STEEL] BALL BEARING, DEEP GROOVE, SINGLE ROW, DYNAMIC LOAD RATING: 42.3 KN, STATIC LOAD RATING: 24 KN, BORE DIAMETER: 40MM, OUTER DIAMETER: 90 MM, LIMITING SPEED: 11 000 RPM, FITTED SNAP-RING, SHEET METAL CAGE STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 34110298
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details