SKF/Global 6300 Series Deep Groove Ball Bearing 6307 2ZJEM

Description
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".
Description
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".

Suppliers

Company
Product
Description
Supplier Links
6300 Series Deep Groove Ball Bearing - 6307 2ZJEM - SKF/Global
Lansdale, PA, USA
6300 Series Deep Groove Ball Bearing
6307 2ZJEM
6300 Series Deep Groove Ball Bearing 6307 2ZJEM
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".

SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".

Supplier's Site
6300 Series Deep Groove Ball Bearing - 6307 2ZJEM - SKF/North America
Lansdale, PA, USA
6300 Series Deep Groove Ball Bearing
6307 2ZJEM
6300 Series Deep Groove Ball Bearing 6307 2ZJEM
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".

SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".

Supplier's Site
Bearing - 21373798 - Radwell International
Willingboro, NJ, United States
Bearing
21373798
Bearing 21373798
BALL BEARING, RADIAL/DEEP GROOVE, 35 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 21 MM WIDTH, DOUBLE SHIELDED, WITHOUT SNAP RING, 1 ROW, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, 35 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 21 MM WIDTH, DOUBLE SHIELDED, WITHOUT SNAP RING, 1 ROW, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America Radwell International
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 6307 2ZJEM 6307 2ZJEM 21373798
Product Name 6300 Series Deep Groove Ball Bearing 6300 Series Deep Groove Ball Bearing Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing Radial Ball Bearing
Rolling Element Steel Steel
Seals / Shields Double Shield Double Shield
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details