SKF Group (The) Bearing 6306-2RS1NR

Description
BALL BEARING, DEEP GROOVE, SINGLE ROW, 30 MM BORE, 2 SEALS, 72 MM OUTSIDE DIAMETER, 19 MM OUTER RACE WIDTH, DYNAMIC LOAD 6317 LBF, STATIC LOAD 3597 LBF, LIMITING SPEED 6300 RPM, C0-MEDIUM INTERNAL CLEARANCE, SNAP RING, BEARING STEEL, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, DEEP GROOVE, SINGLE ROW, 30 MM BORE, 2 SEALS, 72 MM OUTSIDE DIAMETER, 19 MM OUTER RACE WIDTH, DYNAMIC LOAD 6317 LBF, STATIC LOAD 3597 LBF, LIMITING SPEED 6300 RPM, C0-MEDIUM INTERNAL CLEARANCE, SNAP RING, BEARING STEEL, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 186191093 - Radwell International
Willingboro, NJ, United States
Bearing
186191093
Bearing 186191093
BALL BEARING, DEEP GROOVE, SINGLE ROW, 30 MM BORE, 2 SEALS, 72 MM OUTSIDE DIAMETER, 19 MM OUTER RACE WIDTH, DYNAMIC LOAD 6317 LBF, STATIC LOAD 3597 LBF, LIMITING SPEED 6300 RPM, C0-MEDIUM INTERNAL CLEARANCE, SNAP RING, BEARING STEEL, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, SINGLE ROW, 30 MM BORE, 2 SEALS, 72 MM OUTSIDE DIAMETER, 19 MM OUTER RACE WIDTH, DYNAMIC LOAD 6317 LBF, STATIC LOAD 3597 LBF, LIMITING SPEED 6300 RPM, C0-MEDIUM INTERNAL CLEARANCE, SNAP RING, BEARING STEEL, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 186191093
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details