SKF Group (The) Bearing 63052RSJEM

Description
BALL BEARING, RADIAL/DEEP GROOVE, 25 MM BORE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, 1 ROW, STRAIGHT BORE, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 7500 RPM, 1 MM FILLET RADIUS. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL/DEEP GROOVE, 25 MM BORE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, 1 ROW, STRAIGHT BORE, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 7500 RPM, 1 MM FILLET RADIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11488635 - Radwell International
Willingboro, NJ, United States
Bearing
11488635
Bearing 11488635
BALL BEARING, RADIAL/DEEP GROOVE, 25 MM BORE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, 1 ROW, STRAIGHT BORE, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 7500 RPM, 1 MM FILLET RADIUS. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, 25 MM BORE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, 1 ROW, STRAIGHT BORE, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 7500 RPM, 1 MM FILLET RADIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 11488635
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details