BEARING, ROUND BORE, RADIAL/DEEP GROOVE, 25 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SHIELDED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Radial Ball Bearings |
| Product Number | 1234836 | 56116822 |
| Product Name | Ball Bearings | Bearing |
| Primary Bearing Category | Radial Ball Bearing | |
| Material / Plating | Ceramic Races; Steel | |
| Seals / Shields | Single Shield | |
| Type | Conrad / Deep Groove |