SKF Group (The) Ball Bearings 6304

Description
SKF 6304 Ball Bearing
Request a Quote
Description
SKF 6304 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2868230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2868230
Ball Bearings 2868230
SKF 6304 Ball Bearing

SKF 6304 Ball Bearing

Supplier's Site
Bearing - 11501191 - Radwell International
Willingboro, NJ, United States
Bearing
11501191
Bearing 11501191
BALL BEARING, OPEN, SINGLE ROW, DEEP GROOVE, CYLINDRICAL BORE, CN CLEARANCE, 20 X 52 X 15 MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, OPEN, SINGLE ROW, DEEP GROOVE, CYLINDRICAL BORE, CN CLEARANCE, 20 X 52 X 15 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2868230 11501191
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details