SKF Group (The) Ball Bearings 6300-2Z

Description
SKF 6300-2Z Ball Bearing
Request a Quote
Description
SKF 6300-2Z Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2851018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2851018
Ball Bearings 2851018
SKF 6300-2Z Ball Bearing

SKF 6300-2Z Ball Bearing

Supplier's Site
Bearing - 68038846 - Radwell International
Willingboro, NJ, United States
Bearing
68038846
Bearing 68038846
BALL BEARING, SHIELDED, 10MM ID, 35MM OD ,11MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SHIELDED, 10MM ID, 35MM OD ,11MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2851018 68038846
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Ball Bearings - 6190193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details