SKF Group (The) Ball Bearings 624-2Z

Description
SKF 624-2Z Ball Bearing
Request a Quote
Description
SKF 624-2Z Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2867805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2867805
Ball Bearings 2867805
SKF 624-2Z Ball Bearing

SKF 624-2Z Ball Bearing

Supplier's Site
Bearing - 23751341 - Radwell International
Willingboro, NJ, United States
Bearing
23751341
Bearing 23751341
BALL BEARING, MINI, DEEP GROVE, 4MM ID, 13MM OD. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, MINI, DEEP GROVE, 4MM ID, 13MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2867805 23751341
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details