SKF 62205-2RS1 Deep Groove Ball Bearing
RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 25 MM ID, 52 MM OD, 18 MM WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 2076619 | 25034247 |
| Product Name | Ball Bearings | Bearing |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Material / Plating | Sheet Metal | |
| Rolling Element | Steel | |
| Seals / Shields | Single Seal |