SKF 62200-2RS1 Deep Groove Ball Bearing
DISCONTINUED BY MANUFACTURER, BALL BEARING, DEEP GROOVE, ROUND BORE, 10 MM ID, 30 MM OD, 14 MM WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 2076606 | 12623290 |
| Product Name | Ball Bearings | Bearing |
| Primary Bearing Category | Radial Ball Bearing | |
| Material / Plating | Sheet Metal | |
| Rolling Element | Steel | |
| Seals / Shields | Single Seal |