SKF Group (The) Bearing 6212-JEM

Description
BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 60 MM ID, 110 MM OD, 22 MM WIDTH, OPEN CLOSURE TYPE, ROW TYPE & FILL SLOT - 1, W/OUT SNAP RING, C3 INTERNAL CLEARANCE, 12432 LBF DYNAMIC LOAD CAPACITY, 8093 LBF STATIC LOAD CAPACITY, 8000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 60 MM ID, 110 MM OD, 22 MM WIDTH, OPEN CLOSURE TYPE, ROW TYPE & FILL SLOT - 1, W/OUT SNAP RING, C3 INTERNAL CLEARANCE, 12432 LBF DYNAMIC LOAD CAPACITY, 8093 LBF STATIC LOAD CAPACITY, 8000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 32792673 - Radwell International
Willingboro, NJ, United States
Bearing
32792673
Bearing 32792673
BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 60 MM ID, 110 MM OD, 22 MM WIDTH, OPEN CLOSURE TYPE, ROW TYPE & FILL SLOT - 1, W/OUT SNAP RING, C3 INTERNAL CLEARANCE, 12432 LBF DYNAMIC LOAD CAPACITY, 8093 LBF STATIC LOAD CAPACITY, 8000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 60 MM ID, 110 MM OD, 22 MM WIDTH, OPEN CLOSURE TYPE, ROW TYPE & FILL SLOT - 1, W/OUT SNAP RING, C3 INTERNAL CLEARANCE, 12432 LBF DYNAMIC LOAD CAPACITY, 8093 LBF STATIC LOAD CAPACITY, 8000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 32792673
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details