SKF Group (The) Bearing 6211 2ZJEM

Description
BEARING, 55 MM BORE DIAMETER, 100 MM OUTSIDE DIAMETER, DOUBLE SHIELDED, DEEP GROOVE, RADIAL, 21 MM WIDTH, STRAIGHT BORE, STEEL MATERIAL, UNCOATED FINISH, C3 INTERNAL CLEARANCE, 7000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 55 MM BORE DIAMETER, 100 MM OUTSIDE DIAMETER, DOUBLE SHIELDED, DEEP GROOVE, RADIAL, 21 MM WIDTH, STRAIGHT BORE, STEEL MATERIAL, UNCOATED FINISH, C3 INTERNAL CLEARANCE, 7000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22123429 - Radwell International
Willingboro, NJ, United States
Bearing
22123429
Bearing 22123429
BEARING, 55 MM BORE DIAMETER, 100 MM OUTSIDE DIAMETER, DOUBLE SHIELDED, DEEP GROOVE, RADIAL, 21 MM WIDTH, STRAIGHT BORE, STEEL MATERIAL, UNCOATED FINISH, C3 INTERNAL CLEARANCE, 7000 RPM. FREE 2 YEAR RADWELL WARRANTY

BEARING, 55 MM BORE DIAMETER, 100 MM OUTSIDE DIAMETER, DOUBLE SHIELDED, DEEP GROOVE, RADIAL, 21 MM WIDTH, STRAIGHT BORE, STEEL MATERIAL, UNCOATED FINISH, C3 INTERNAL CLEARANCE, 7000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Radial Ball Bearings
Product Number 22123429
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Conrad / Deep Groove
Material / Plating Steel
Seals / Shields Single Shield
View Details
Thin Section Bearing - IM-KC035CPO - Thin Section Bearings Of America
Thin Section Bearings Of America
Specs
Type Conrad / Deep Groove Thin-section
Bearing Class ABEC 1 / Class 0 / P0
Design Units Inch
View Details
Hybrid Bearings -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Material / Plating Ceramic Balls; Chrome Steel 100 Cr6
Design Units Metric
Bore 0.1969 to 1.5748 inch (5.000 to 40.000 mm)
View Details
Flanged Open Metric Bearing - F682X - EZO SPB-USA, LLC
Specs
Type Conrad / Deep Groove
Application Instrument / Miniature
Material / Plating 52100 Chrome Steel
View Details