SKF Group (The) Bearing 6211 2RSNRJEM

Description
BALL BEARING, RADIAL/DEEP GROOVE, 62 SERIES, ROUND BORE, DOUBLE SEALED, W/ SNAP RING, BORE DIAMETER: 55 MM, OUTSIDE DIAMETER: 100 MM, OVERALL WIDTH: 21 MM, INTERNAL CLEARANCE: C3, 4300 RPM, DYNAMIC LOAD: 10386 LBF, STATIC LOAD: 6519 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL/DEEP GROOVE, 62 SERIES, ROUND BORE, DOUBLE SEALED, W/ SNAP RING, BORE DIAMETER: 55 MM, OUTSIDE DIAMETER: 100 MM, OVERALL WIDTH: 21 MM, INTERNAL CLEARANCE: C3, 4300 RPM, DYNAMIC LOAD: 10386 LBF, STATIC LOAD: 6519 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21221578 - Radwell International
Willingboro, NJ, United States
Bearing
21221578
Bearing 21221578
BALL BEARING, RADIAL/DEEP GROOVE, 62 SERIES, ROUND BORE, DOUBLE SEALED, W/ SNAP RING, BORE DIAMETER: 55 MM, OUTSIDE DIAMETER: 100 MM, OVERALL WIDTH: 21 MM, INTERNAL CLEARANCE: C3, 4300 RPM, DYNAMIC LOAD: 10386 LBF, STATIC LOAD: 6519 LBF. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, 62 SERIES, ROUND BORE, DOUBLE SEALED, W/ SNAP RING, BORE DIAMETER: 55 MM, OUTSIDE DIAMETER: 100 MM, OVERALL WIDTH: 21 MM, INTERNAL CLEARANCE: C3, 4300 RPM, DYNAMIC LOAD: 10386 LBF, STATIC LOAD: 6519 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 21221578
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details