SKF Group (The) Ball Bearings 6208/C3

Description
SKF 6208/C3 Ball Bearing
Request a Quote
Description
SKF 6208/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1440843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1440843
Ball Bearings 1440843
SKF 6208/C3 Ball Bearing

SKF 6208/C3 Ball Bearing

Supplier's Site
Bearing - 12959530 - Radwell International
Willingboro, NJ, United States
Bearing
12959530
Bearing 12959530
BALL BEARING, DEEP GROOVE, 40MM ID, 80MM OD, 18MM WIDTH, OPEN, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, 40MM ID, 80MM OD, 18MM WIDTH, OPEN, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 1440843 12959530
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details