SKF Group (The) Ball Bearings 6206/C3

Description
SKF 6206/C3 Ball Bearing
Request a Quote
Description
SKF 6206/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1440841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1440841
Ball Bearings 1440841
SKF 6206/C3 Ball Bearing

SKF 6206/C3 Ball Bearing

Supplier's Site
Bearing - 566031 - Radwell International
Willingboro, NJ, United States
Bearing
566031
Bearing 566031
BALL BEARING, SINGLE ROW, 30X62X16MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SINGLE ROW, 30X62X16MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 1440841 566031
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details